Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28054M |
Silicon Family Name | TMS320F280x |
For Use With | controlCARD Base Boards or Compatible Boards with 100pin DIMM Interface |
Kit Contents | controlCARD TMS320F28054M |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Piccolo F2805x Family MCU Isolated Card USB JTAG 100pin DIMM Interface InstaSPIN-FOC & InstaSPIN |
Gizmo Control Card Rohs Compliant: Yes |TEXAS INSTRUMENTS TMDSCNCD28054MISO | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSCNCD28054MISO?
Additional datasheets, footprints and schematics for TMDSCNCD28054MISO are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD28054MISO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD28054MISO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD28054MISO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD28054MISO fall under?
The TMDSCNCD28054MISO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD28054MISO when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD28054MISO you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD28054MISO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD28054MISO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSCNCD28054MISO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD28054MISO often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD28054MISO?
You can fill out our help required form which you can use to request a quote for TMDSCNCD28054MISO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.