Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMS320F28035 |
Kit Application Type | Power Management |
Application Sub Type | Power Supply |
Kit Contents | Digital Power Training Kit TMS320F28035 USB Cable Power Supply Getting Started Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Multiple Power Conversion Stages Parallel 2 Buck Converters Digital Voltmeter 9VDC Isolated USB |
Where can I find additional details, specifications and documents for a TMDSC2KWRKSHPKIT?
Additional datasheets, footprints and schematics for TMDSC2KWRKSHPKIT are listed on our Part Details page. You can also find images and similar parts to TMDSC2KWRKSHPKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSC2KWRKSHPKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSC2KWRKSHPKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSC2KWRKSHPKIT fall under?
The TMDSC2KWRKSHPKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSC2KWRKSHPKIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSC2KWRKSHPKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSC2KWRKSHPKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSC2KWRKSHPKIT have stock available?
There is no stock from authorised distributors for TMDSC2KWRKSHPKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSC2KWRKSHPKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSC2KWRKSHPKIT?
You can fill out our help required form which you can use to request a quote for TMDSC2KWRKSHPKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.