TMDS570LS31HDK Part Information
Details for TMDS570LS31HDK by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories

Buy TMDS570LS31HDK Directly from Texas Instruments (5 in stock) at $199.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 16 / 32bit |
Silicon Family Name | TMS570LS31x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4F |
Silicon Core Number | TMS570LS3137 |
Kit Contents | Dev Board TMS570LS3137 DVD with CCStudio v4.x IDE & Tools A to Mini-B USB & Ethernet Cable 5V PSU |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Hercules Platform On-board USB XDS100v2 JTAG Debug & SCI-PC Comm MIPI Conn RJ-45 10/100 Interface |
Alternative Part Descriptions
- TMS570LS31x Hercules MCU Dev Kit | RS Components
- DEV BOARD, HERCULES MCU | Newark Electronics
- Hercules TMS570LS31x/21x Development Kit | Texas Instruments
- Texas Instruments, Hercules Geliştirme Kiti (ARM Cortex) | RS Components TR
- TMS570LS31x Hercules MCU Dev Kit | RS Components IT
Viewing Distributors for TMDS570LS31HDK
Loading...
Loading Results for TMDS570LS31HDK