Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.00
|
23
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | TMS570LS1227 |
Kit Contents | Dev Board TMS570LS3137 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 10/100Mbps Ethernet Interface CAN Transceivers Integrated USB JTAG Emulator SD Card Slot |
Hercules TMS570LS12x/11x Development Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDS570LS12HDK?
Additional datasheets, footprints and schematics for TMDS570LS12HDK are listed on our Part Details page. You can also find images and similar parts to TMDS570LS12HDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS570LS12HDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS570LS12HDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS570LS12HDK fall under?
The TMDS570LS12HDK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDS570LS12HDK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS570LS12HDK you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS570LS12HDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS570LS12HDK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMDS570LS12HDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS570LS12HDK often in real-time on the comparison pages.
What if I can't find stock of TMDS570LS12HDK?
You can fill out our help required form which you can use to request a quote for TMDS570LS12HDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.