Status: | Unknown |
---|---|
Series: | TMDP Series |
RoHS: | Unknown |
Oscilloscope Probe Function | High-Voltage Differential Probe |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 750V |
Test Probe Attenuation | 25 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | TMDP Series |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope - Differential |
TEST PROBE, VOLTAGE, ±750V | Newark Electronics |
PROBE, DIFFERENTIAL, HIGH VOLTAGE 200MHZ | Farnell |
Tektronix Probe, 200MHz, 750V | Distrelec |
Oscilloscope Probe 200MHz +/-750V | Allied Electronics |
Where can I find additional details, specifications and documents for a TMDP0200?
Additional datasheets, footprints and schematics for TMDP0200 are listed on our Part Details page. You can also find images and similar parts to TMDP0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDP0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDP0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDP0200 fall under?
The TMDP0200 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to TMDP0200 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDP0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDP0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDP0200 have stock available?
Authorised distributors including Newark Electronics, Farnell, Distrelec and Allied Electronics have stock available or on a lead time for TMDP0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDP0200 often in real-time on the comparison pages.
What if I can't find stock of TMDP0200?
You can fill out our help required form which you can use to request a quote for TMDP0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.