TMDC 60-4815 DC/DC Converter isolated, regulated by Traco Power

60 Watt DC/DC converter, industrial, 4:1 input, harsh industrial EMC capabilities, 2500 VDC isolation, encpasulated, chassis mount, 4.41" x 2.67"

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.21

Distributor Stock
Logo for RS
RS
from US$77.81
82
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$81.84
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.27
1
in stock
Buy Now
Logo for element14
element14
from US$84.26
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$65.21
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$86.99
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$83.00
-
Buy Now
Logo for Buerklin
Buerklin
from US$74.16
-
Buy Now
Logo for Sager
Sager
from US$69.29
-
Buy Now

Specifications

60W, 38mm
Input Voltage 18-75VDC
Output Voltage 24
Output Current 2500mA
Efficiency 91%
Package Style DIN-Rail, Encapsulated, Chassis Mount, Plastic (UL 94 V-0 rated)
Length 112mm
Width 67.8mm
Weight 300gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC Converter Isolated 24V 2.5A 60W | RS
Traco Power DC/DC Converter 18 ... 75V 24V 2.5A 60W | Distrelec
Dc-Dc Converter, 24V, 2.5A, 60W | Newark Electronics
DC-DC CONVERTER, 24V, 2.5A, 60W | element14
DC-DC Converter, Encapsulated, 24VDC, 2500mA, 18-75VDC, TMDC 60 Series | TRACO Power TMDC 60-4815 | RS Americas
DC-DC Converter Chassis Mount, Screw Terminal Ultra Wide 4:1 Input Range | TRC Electronics
DC/DC-Wandler, 18-75 VDC, 60 W, 1 Ausgang, 24 VDC, 91 % Wirkungsgrad, TMDC 60-4815 | Buerklin
Isolated DC/DC Converters - Chassis Mount | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMDC 60-4815?

Additional datasheets, footprints and schematics for TMDC 60-4815 are listed on our Part Details page. You can also find images and similar parts to TMDC 60-4815 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMDC 60-4815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 60-4815 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMDC 60-4815 fall under?

The TMDC 60-4815 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TMDC 60-4815 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 60-4815 you can contact the distributor directly for product support, shipping queries etc.

Is the TMDC 60-4815 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMDC 60-4815 have stock available?

Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDC 60-4815.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMDC 60-4815 often in real-time on the comparison pages.

What if I can't find stock of TMDC 60-4815?

You can fill out our help required form which you can use to request a quote for TMDC 60-4815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay