Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$67.45
|
10
in stock
|
Buy Now | |
Distrelec
from US$66.20
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$59.33
|
-
|
Buy Now | |
RS Americas
from US$69.06
|
-
|
Buy Now | |
element14
from US$69.45
|
-
|
Buy Now | |
TRC Electronics
from US$69.07
|
-
|
Buy Now | |
Sager
from US$58.78
|
-
|
Buy Now | |
Farnell
from US$54.50
|
-
|
Buy Now |
20W, 23.3mm | |
Input Voltage | 80-160VDC |
Output Voltage | ±12 |
Output Current | 830/830mA |
Efficiency | 87% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 107gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter, Industrial, 80 ... 160V, 12 / -12V, 830 / -830mA, 20W | Distrelec |
DC/DC Converter Isolated +/-12V 20W | RS |
Dc-Dc Converter, 2 O/P, 20W | Newark Electronics |
DC-DC Converter, Encapsulated, 20W, +/-12V@830mA, 80-160V In, TMDC 20H Series | TRACO Power TMDC 20-7222H | RS Americas |
DC-DC CONVERTER, 2 O/P, 20W | element14 |
DC/DC Converter Encapsulated Screw Terminal | TRC Electronics |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TMDC 20-7222H?
Additional datasheets, footprints and schematics for TMDC 20-7222H are listed on our Part Details page. You can also find images and similar parts to TMDC 20-7222H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDC 20-7222H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 20-7222H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDC 20-7222H fall under?
The TMDC 20-7222H is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMDC 20-7222H when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 20-7222H you can contact the distributor directly for product support, shipping queries etc.
Is the TMDC 20-7222H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDC 20-7222H have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for TMDC 20-7222H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDC 20-7222H often in real-time on the comparison pages.
What if I can't find stock of TMDC 20-7222H?
You can fill out our help required form which you can use to request a quote for TMDC 20-7222H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.