Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.52
|
20
in stock
|
Buy Now | |
Farnell
from US$47.36
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$51.85
|
21
in stock
|
Buy Now | |
element14
from US$64.69
|
21
in stock
|
Buy Now | |
TRC Electronics
from US$60.36
|
19
in stock
|
Buy Now | |
Distrelec
from US$59.74
|
13
in stock
|
Buy Now | |
RS Americas
from US$64.85
|
-
|
Buy Now | |
Buerklin
from US$63.39
|
-
|
Buy Now | |
Sager
from US$50.40
|
-
|
Buy Now |
20W, 23.3mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 24 |
Output Current | 835mA |
Efficiency | 91% |
Package Style | DIN-Rail, Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 96mm |
Width | 54mm |
Weight | 107gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC CONVERTER, 24V, 0.835A, 20W | Farnell |
Dc-Dc Converter, 24V, 0.835A, 20W | Newark Electronics |
DC/DC Converter Isolated 24V 0.835A 20W | RS |
DC-DC Converter Chassis Mount, Screw Terminal Ultra Wide 4:1 Input Range | TRC Electronics |
Traco Power DC/DC Converter 9 ... 36V 24V 835mA 20W | Distrelec |
DC-DC Converter, Encapsulated, 24VDC, 835mA, 9-36VDC, TMDC 20 Series | TRACO Power TMDC 20-2415 | RS Americas |
DC/DC-Wandler, 9-36 VDC, 20 W, 1 Ausgang, 24 VDC, 91 % Wirkungsgrad, TMDC 20-2415 | Buerklin |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TMDC 20-2415?
Additional datasheets, footprints and schematics for TMDC 20-2415 are listed on our Part Details page. You can also find images and similar parts to TMDC 20-2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDC 20-2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 20-2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDC 20-2415 fall under?
The TMDC 20-2415 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMDC 20-2415 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 20-2415 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDC 20-2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDC 20-2415 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and TRC Electronics have stock available or on a lead time for TMDC 20-2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDC 20-2415 often in real-time on the comparison pages.
What if I can't find stock of TMDC 20-2415?
You can fill out our help required form which you can use to request a quote for TMDC 20-2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.