Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.40
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.53
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$42.67
|
-
|
Buy Now | |
RS Americas
from US$50.66
|
-
|
Buy Now | |
element14
from US$50.07
|
-
|
Buy Now | |
TRC Electronics
from US$50.91
|
-
|
Buy Now | |
Buerklin
from US$44.80
|
-
|
Buy Now | |
Distrelec
from US$52.53
|
-
|
Buy Now | |
Sager
from US$42.69
|
-
|
Buy Now | |
Farnell
from US$39.13
|
-
|
Buy Now |
10W, 79mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 48 |
Output Current | 208mA |
Efficiency | 84% |
Package Style | Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 34mm |
Width | 22mm |
Weight | 65.8gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 48V 10W | RS |
Dc-Dc Converter, 48V, 0.208A | Newark Electronics |
DC-DC Converter, 10W, 48V @ 208mA, 9-36V, TMDC 10 Series | TRACO Power TMDC 10-2418 | RS Americas |
DC-DC CONVERTER, 48V, 0.208A | element14 |
48Vdc DC/DC Converter Ultra Wide 4:1 Input Range Encapsulated, Chassis Mount | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 10 W, 1 Ausgang, 48 VDC, 84 % Wirkungsgrad, TMDC 10-2418 | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 48V 208mA 10W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TMDC 10-2418?
Additional datasheets, footprints and schematics for TMDC 10-2418 are listed on our Part Details page. You can also find images and similar parts to TMDC 10-2418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDC 10-2418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 10-2418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDC 10-2418 fall under?
The TMDC 10-2418 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMDC 10-2418 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 10-2418 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDC 10-2418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDC 10-2418 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMDC 10-2418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDC 10-2418 often in real-time on the comparison pages.
What if I can't find stock of TMDC 10-2418?
You can fill out our help required form which you can use to request a quote for TMDC 10-2418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.