Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.68
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.64
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$36.64
|
-
|
Buy Now | |
RS Americas
from US$43.52
|
-
|
Buy Now | |
element14
from US$43.02
|
-
|
Buy Now | |
TRC Electronics
from US$43.40
|
-
|
Buy Now | |
Buerklin
from US$38.33
|
-
|
Buy Now | |
Distrelec
from US$44.93
|
-
|
Buy Now | |
Sager
from US$36.40
|
-
|
Buy Now | |
Farnell
from US$34.28
|
-
|
Buy Now |
6W, 26.5mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±15 |
Output Current | 200/200mA |
Efficiency | 85% |
Package Style | Encapsulated, Chassis Mount, Plastic resin (UL 94 V-0 rated) |
Length | 53mm |
Width | 34mm |
Weight | 49gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated +/-15V 6W | RS |
Dc-Dc Converter, 2 O/P, 6W | Newark Electronics |
DC-DC Converter, 6W, +/-15V @ +/-200mA, 18-75V, TMDC 60 Series | TRACO Power TMDC 06-4823 | RS Americas |
DC-DC CONVERTER, 2 O/P, 6W | element14 |
#ERROR! | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 6 W, 2 Ausgänge, ±15 VDC, 85 % Wirkungsgrad, TMDC 06-4823 | Buerklin |
Traco Power DC/DC Converter 18 ... 75V 15V 200mA 6W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TMDC 06-4823?
Additional datasheets, footprints and schematics for TMDC 06-4823 are listed on our Part Details page. You can also find images and similar parts to TMDC 06-4823 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDC 06-4823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDC 06-4823 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDC 06-4823 fall under?
The TMDC 06-4823 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TMDC 06-4823 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDC 06-4823 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDC 06-4823 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDC 06-4823 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TMDC 06-4823.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDC 06-4823 often in real-time on the comparison pages.
What if I can't find stock of TMDC 06-4823?
You can fill out our help required form which you can use to request a quote for TMDC 06-4823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.