Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$200.00
Distributor | Stock | ||
---|---|---|---|
Symmetry Electronics
from US$200.00
|
-
|
Buy Now |
Supply Voltage Min | 12V |
---|---|
Supply Voltage Max | 55V |
Armature Current Max | - |
Armature Voltage Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
1-axis BLDC controller/driver module 10A/48V, RS-232 & CAN host interface | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMCM-1630-2C?
Additional datasheets, footprints and schematics for TMCM-1630-2C are listed on our Part Details page. You can also find images and similar parts to TMCM-1630-2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCM-1630-2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCM-1630-2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCM-1630-2C fall under?
The TMCM-1630-2C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to TMCM-1630-2C when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCM-1630-2C you can contact the distributor directly for product support, shipping queries etc.
Is the TMCM-1630-2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCM-1630-2C have stock available?
Authorised distributors including Symmetry Electronics have stock available or on a lead time for TMCM-1630-2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCM-1630-2C often in real-time on the comparison pages.
What if I can't find stock of TMCM-1630-2C?
You can fill out our help required form which you can use to request a quote for TMCM-1630-2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.