Status: | Unknown |
---|---|
Series: | TMCM StepRocker Series |
RoHS: | Compliant |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Two Phase |
Output Current | 5.7A |
Product Range | TMCM StepRocker Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Stepper Motor Controller, 2-Ph, 5.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a TMCM-1316 STEPROCKER_SERVO?
Additional datasheets, footprints and schematics for TMCM-1316 STEPROCKER_SERVO are listed on our Part Details page. You can also find images and similar parts to TMCM-1316 STEPROCKER_SERVO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCM-1316 STEPROCKER_SERVO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCM-1316 STEPROCKER_SERVO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCM-1316 STEPROCKER_SERVO fall under?
The TMCM-1316 STEPROCKER_SERVO is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to TMCM-1316 STEPROCKER_SERVO when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCM-1316 STEPROCKER_SERVO you can contact the distributor directly for product support, shipping queries etc.
Is the TMCM-1316 STEPROCKER_SERVO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMCM-1316 STEPROCKER_SERVO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMCM-1316 STEPROCKER_SERVO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCM-1316 STEPROCKER_SERVO often in real-time on the comparison pages.
What if I can't find stock of TMCM-1316 STEPROCKER_SERVO?
You can fill out our help required form which you can use to request a quote for TMCM-1316 STEPROCKER_SERVO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.