Status: | Unknown |
---|---|
Series: | TMCM StepRocker Series |
RoHS: | Compliant |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Two Phase |
Output Current | 5.7A |
Product Range | TMCM StepRocker Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Stepper Motor Controller, 2-Ph, 5.7A | Newark Electronics |
Trinamic Stepper Motor Controller 5.7A 24V | Distrelec |
Where can I find additional details, specifications and documents for a TMCM-1211 STEPROCKER?
Additional datasheets, footprints and schematics for TMCM-1211 STEPROCKER are listed on our Part Details page. You can also find images and similar parts to TMCM-1211 STEPROCKER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCM-1211 STEPROCKER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCM-1211 STEPROCKER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCM-1211 STEPROCKER fall under?
The TMCM-1211 STEPROCKER is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to TMCM-1211 STEPROCKER when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCM-1211 STEPROCKER you can contact the distributor directly for product support, shipping queries etc.
Is the TMCM-1211 STEPROCKER RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMCM-1211 STEPROCKER have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for TMCM-1211 STEPROCKER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCM-1211 STEPROCKER often in real-time on the comparison pages.
What if I can't find stock of TMCM-1211 STEPROCKER?
You can fill out our help required form which you can use to request a quote for TMCM-1211 STEPROCKER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.