Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.83
Supply Voltage Min | 10V |
---|---|
Supply Voltage Max | 30V |
No. of Phases | Two Phase |
Power Rating | - |
Output Voltage Max | 24V |
Output Current | 2.8A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor Ctrl/Driver, 2.8A, 30V | Newark Electronics |
STEPPER MOTOR CTRL/DRIVER, 2.8A, 30V | element14 |
1-axis controller/driver 2.8A/24V, coolStep , with encoder interface, S/D in & out | Symmetry Electronics |
Trinamic Step Motor Controller | Distrelec |
Where can I find additional details, specifications and documents for a TMCM-1110 STEPROCKER?
Additional datasheets, footprints and schematics for TMCM-1110 STEPROCKER are listed on our Part Details page. You can also find images and similar parts to TMCM-1110 STEPROCKER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCM-1110 STEPROCKER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCM-1110 STEPROCKER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCM-1110 STEPROCKER fall under?
The TMCM-1110 STEPROCKER is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to TMCM-1110 STEPROCKER when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCM-1110 STEPROCKER you can contact the distributor directly for product support, shipping queries etc.
Is the TMCM-1110 STEPROCKER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCM-1110 STEPROCKER have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Symmetry Electronics and Distrelec have stock available or on a lead time for TMCM-1110 STEPROCKER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCM-1110 STEPROCKER often in real-time on the comparison pages.
What if I can't find stock of TMCM-1110 STEPROCKER?
You can fill out our help required form which you can use to request a quote for TMCM-1110 STEPROCKER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.