Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 34V |
Controller IC Case Style | BGA |
No. of Pins | 121Pins |
IC Interface Type | I2C SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ETHERNET CONTROLLER, 100MBPS, BGA-121 | element14 |
EtherCAT slave controller | Symmetry Electronics |
Ethernet Controller, 100Mbps, Bga-121 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMC8462-BA?
Additional datasheets, footprints and schematics for TMC8462-BA are listed on our Part Details page. You can also find images and similar parts to TMC8462-BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC8462-BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC8462-BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC8462-BA fall under?
The TMC8462-BA is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC8462-BA when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC8462-BA you can contact the distributor directly for product support, shipping queries etc.
Is the TMC8462-BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC8462-BA have stock available?
Authorised distributors including element14, Symmetry Electronics, Farnell and Newark Electronics have stock available or on a lead time for TMC8462-BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC8462-BA often in real-time on the comparison pages.
What if I can't find stock of TMC8462-BA?
You can fill out our help required form which you can use to request a quote for TMC8462-BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.