Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3.5A |
Output Voltage | - |
Driver Case Style | AQFN |
No. of Pins | 38Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 40V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMC5161-AA?
Additional datasheets, footprints and schematics for TMC5161-AA are listed on our Part Details page. You can also find images and similar parts to TMC5161-AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC5161-AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC5161-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC5161-AA fall under?
The TMC5161-AA is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC5161-AA when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC5161-AA you can contact the distributor directly for product support, shipping queries etc.
Is the TMC5161-AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC5161-AA have stock available?
There is no stock from authorised distributors for TMC5161-AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC5161-AA often in real-time on the comparison pages.
What if I can't find stock of TMC5161-AA?
You can fill out our help required form which you can use to request a quote for TMC5161-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.