Application Sub Type | Stepper Motor - Bipolar |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Motor Control |
Silicon Core Number | TMC5160 |
Kit Contents | Eval Board TMC5160 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL KIT, STEPPER MOTOR - BIPOLAR | Farnell |
Trinamic Evaluation Board for TMC5160 | Distrelec |
Eval Kit for the TMC5160-TA stepper controller | Symmetry Electronics |
Evaluation kit for T MC5160-TA | Mouser Electronics |
Eval Kit, Stepper Motor - Bipolar | Newark Electronics |
Where can I find additional details, specifications and documents for a TMC5160-EVAL-KIT?
Additional datasheets, footprints and schematics for TMC5160-EVAL-KIT are listed on our Part Details page. You can also find images and similar parts to TMC5160-EVAL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC5160-EVAL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC5160-EVAL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC5160-EVAL-KIT fall under?
The TMC5160-EVAL-KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC5160-EVAL-KIT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC5160-EVAL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMC5160-EVAL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC5160-EVAL-KIT have stock available?
Authorised distributors including Farnell, element14, Distrelec, Symmetry Electronics and Mouser Electronics have stock available or on a lead time for TMC5160-EVAL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC5160-EVAL-KIT often in real-time on the comparison pages.
What if I can't find stock of TMC5160-EVAL-KIT?
You can fill out our help required form which you can use to request a quote for TMC5160-EVAL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.