Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$330.00
Distributor | Stock | ||
---|---|---|---|
Symmetry Electronics
from US$330.00
|
3
in stock
|
Buy Now |
Application Sub Type | BLDC PMSM and Stepper Motor |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Motor Control |
Silicon Core Number | TMC4670-BI |
Kit Contents | Evaluation Board TMC4670-BI LANDUNGSBRUECKE ESELSBRUECKE TMC-UPS-10A70V-EVAL |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TMC4670 - Power Management, Motor Control Evaluation Board | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC4670-EVAL-KIT?
Additional datasheets, footprints and schematics for TMC4670-EVAL-KIT are listed on our Part Details page. You can also find images and similar parts to TMC4670-EVAL-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC4670-EVAL-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC4670-EVAL-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC4670-EVAL-KIT fall under?
The TMC4670-EVAL-KIT is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC4670-EVAL-KIT when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC4670-EVAL-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMC4670-EVAL-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC4670-EVAL-KIT have stock available?
Authorised distributors including Symmetry Electronics have stock available or on a lead time for TMC4670-EVAL-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC4670-EVAL-KIT often in real-time on the comparison pages.
What if I can't find stock of TMC4670-EVAL-KIT?
You can fill out our help required form which you can use to request a quote for TMC4670-EVAL-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.