Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.77
|
713
in stock
|
Buy Now | |
Analog Devices
from US$9.00
|
1,095
in stock
|
Buy Now | |
Newark Electronics
from US$10.20
|
713
in stock
|
Buy Now | |
element14
from US$10.31
|
713
in stock
|
Buy Now | |
Schukat Electronic
from US$10.47
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.39
|
65
in stock
|
Buy Now | |
Symmetry Electronics
from US$8.20
|
-
|
Buy Now | |
Distrelec
from US$14.49
|
-
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 3Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V 4.5V to 5.5V |
Motor Driver, Stepper, Ssop-16 | Newark Electronics |
IC, MOTION CONTROLLER, SSOP16 | element14 |
Stepper Motor Contr 3axes SPI SSOP16 | Schukat Electronic |
3-axis controller SSOP16 | Symmetry Electronics |
Trinamic Motor Driver IC SMD 10mA 3.6V | Distrelec |
Where can I find additional details, specifications and documents for a TMC429-I?
Additional datasheets, footprints and schematics for TMC429-I are listed on our Part Details page. You can also find images and similar parts to TMC429-I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC429-I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC429-I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC429-I fall under?
The TMC429-I is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMC429-I when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC429-I you can contact the distributor directly for product support, shipping queries etc.
Is the TMC429-I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC429-I have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for TMC429-I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC429-I often in real-time on the comparison pages.
What if I can't find stock of TMC429-I?
You can fill out our help required form which you can use to request a quote for TMC429-I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.