Application Sub Type | 2-Phase Stepper Motor |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | TMC2660 |
Kit Contents | Eval Board TMC2660 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TMC2660 EVAL BOARD | Symmetry Electronics |
EVAL BOARD, 2-PHASE STEPPER MOTOR | Farnell |
Eval Board, 2-Phase Stepper Motor | Newark Electronics |
Trinamic Evaluation Board for TMC2660, Stepper Driver | Distrelec |
Evaluation board for TMC2660-PA | Mouser Electronics |
Where can I find additional details, specifications and documents for a TMC2660-EVAL?
Additional datasheets, footprints and schematics for TMC2660-EVAL are listed on our Part Details page. You can also find images and similar parts to TMC2660-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC2660-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC2660-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC2660-EVAL fall under?
The TMC2660-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMC2660-EVAL when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC2660-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TMC2660-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC2660-EVAL have stock available?
Authorised distributors including Symmetry Electronics, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for TMC2660-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC2660-EVAL often in real-time on the comparison pages.
What if I can't find stock of TMC2660-EVAL?
You can fill out our help required form which you can use to request a quote for TMC2660-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.