Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Driver Case Style | QFN |
No. of Pins | 32Pins |
Supply Voltage Min | 9V |
Supply Voltage Max | 59V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Motor Driver, -40 To 125Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 125 DEG C | element14 |
Stepper Motor Predriver IC, SPI, Step/Dir, StallGuard, CoolStep, 10-60V Supply, QFN32 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC262C-LA?
Additional datasheets, footprints and schematics for TMC262C-LA are listed on our Part Details page. You can also find images and similar parts to TMC262C-LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC262C-LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC262C-LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC262C-LA fall under?
The TMC262C-LA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to TMC262C-LA when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC262C-LA you can contact the distributor directly for product support, shipping queries etc.
Is the TMC262C-LA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TMC262C-LA have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for TMC262C-LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC262C-LA often in real-time on the comparison pages.
What if I can't find stock of TMC262C-LA?
You can fill out our help required form which you can use to request a quote for TMC262C-LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.