Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | DC Brushed Motor DC Brushless Motor Stepper Motor |
---|---|
Silicon Manufacturer | Trinamic |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | - |
Kit Contents | Eval Board TMC-UPS-2A24V-EVAL |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Motor Control, 2A/24V | Newark Electronics |
EVAL BOARD, MOTOR CONTROL, 2A/24V | element14 |
TMC-UPS-2A24V-EVAL | Symmetry Electronics |
Where can I find additional details, specifications and documents for a TMC-UPS-2A24V-EVAL?
Additional datasheets, footprints and schematics for TMC-UPS-2A24V-EVAL are listed on our Part Details page. You can also find images and similar parts to TMC-UPS-2A24V-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC-UPS-2A24V-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC-UPS-2A24V-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC-UPS-2A24V-EVAL fall under?
The TMC-UPS-2A24V-EVAL is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to TMC-UPS-2A24V-EVAL when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC-UPS-2A24V-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TMC-UPS-2A24V-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC-UPS-2A24V-EVAL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for TMC-UPS-2A24V-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC-UPS-2A24V-EVAL often in real-time on the comparison pages.
What if I can't find stock of TMC-UPS-2A24V-EVAL?
You can fill out our help required form which you can use to request a quote for TMC-UPS-2A24V-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.