TMC-4PG Enclosures, Boxes & Cases by Takachi

JUNCTION BOX 4POLE 15A GREY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.78

Distributor Stock
Logo for RS
RS
from US$30.04
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$27.15
39
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$12.78
16
in stock
Buy Now
Logo for element14
element14
from US$22.89
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$22.24
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.53
-
Buy Now

Specifications

No. of Ways 4
Current Rating 15A
Product Range -

Alternative Descriptions

Takachi Junction Box, 1.25mm², 24x60x40mm, Cable Entries 4, PBT | Distrelec
Enclosure: junction box | Transfer Multisort Elektronik
JUNCTION BOX, 4POLE, 15A, GREY | element14
Junction Box, 4 PL, Grey, 24x60x40mm | RS
Junction Box, 4Pole, 15A, Grey | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMC-4PG?

Additional datasheets, footprints and schematics for TMC-4PG are listed on our Part Details page. You can also find images and similar parts to TMC-4PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMC-4PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC-4PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMC-4PG fall under?

The TMC-4PG is listed under Enclosures Racks & Cabinets > Enclosures Boxes & Cases > Enclosures - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to TMC-4PG when available in the Enclosures - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMC-4PG you can contact the distributor directly for product support, shipping queries etc.

Is the TMC-4PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMC-4PG have stock available?

Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for TMC-4PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMC-4PG often in real-time on the comparison pages.

What if I can't find stock of TMC-4PG?

You can fill out our help required form which you can use to request a quote for TMC-4PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay