Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.45
|
369
in stock
|
Buy Now | |
Distrelec
from US$18.81
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$20.59
|
20
in stock
|
Buy Now | |
element14
from US$17.30
|
20
in stock
|
Buy Now | |
Farnell
from US$20.31
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.73
|
10
in stock
|
Buy Now |
No. of Ways | 3 |
---|---|
Current Rating | 15A |
Product Range | - |
Junction Box, 3 PL, Grey, 24x65x33mm | RS |
Takachi Junction Box, 1.25mm², 24x65x33mm, Cable Entries 3, PBT | Distrelec |
Junction Box, 3Pole, 15A, Grey | Newark Electronics |
JUNCTION BOX, 3POLE, 15A, GREY | element14 |
Enclosure: junction box | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TMC-3PG?
Additional datasheets, footprints and schematics for TMC-3PG are listed on our Part Details page. You can also find images and similar parts to TMC-3PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMC-3PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMC-3PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMC-3PG fall under?
The TMC-3PG is listed under Enclosures Racks & Cabinets > Enclosures Boxes & Cases > Enclosures - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TMC-3PG when available in the Enclosures - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMC-3PG you can contact the distributor directly for product support, shipping queries etc.
Is the TMC-3PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMC-3PG have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMC-3PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMC-3PG often in real-time on the comparison pages.
What if I can't find stock of TMC-3PG?
You can fill out our help required form which you can use to request a quote for TMC-3PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.