Status: | Unknown |
---|---|
Series: | TMBYV Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
186,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
element14
from US$0.21
|
1,870
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,870
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
235
in stock
|
Buy Now | |
RS
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 125°C |
Diode Case Style | MELF |
No. of Pins | 2Pins |
Product Range | TMBYV Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Case Temperature Tc | 60°C |
Current If @ Vf | 1A |
Current Ifsm | 25A |
Current Ir Max | 500mA |
Diode Type | Schottky |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
TMBYV10 Series Small Signal 1 A 0.55 V Schottky Diode Surface Mount - MELF | Future Electronics |
Diode Small Signal Schottky 40V 1A 2-Pin MELF T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics TMBYV10-40FILM. | Newark Electronics |
SCHOTTKY DIODE, 1A, 40V, MELF | element14 |
ST Schottky Diode, 1A, 40V, MELF | Distrelec |
Diode Schottky 1A 40V MELF | RS |
Where can I find additional details, specifications and documents for a TMBYV10-40FILM?
Additional datasheets, footprints and schematics for TMBYV10-40FILM are listed on our Part Details page. You can also find images and similar parts to TMBYV10-40FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMBYV10-40FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMBYV10-40FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMBYV10-40FILM fall under?
The TMBYV10-40FILM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to TMBYV10-40FILM when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMBYV10-40FILM you can contact the distributor directly for product support, shipping queries etc.
Is the TMBYV10-40FILM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMBYV10-40FILM have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TMBYV10-40FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMBYV10-40FILM often in real-time on the comparison pages.
What if I can't find stock of TMBYV10-40FILM?
You can fill out our help required form which you can use to request a quote for TMBYV10-40FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.