Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
1W | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 15 |
Output Current | 68mA |
Package Style | SIP6 |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 15 VDC, 83 %Â Wirkungsgrad, TMAP 1215S | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TMAP 1215S?
Additional datasheets, footprints and schematics for TMAP 1215S are listed on our Part Details page. You can also find images and similar parts to TMAP 1215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMAP 1215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMAP 1215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMAP 1215S fall under?
The TMAP 1215S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMAP 1215S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMAP 1215S you can contact the distributor directly for product support, shipping queries etc.
Is the TMAP 1215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMAP 1215S have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TMAP 1215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMAP 1215S often in real-time on the comparison pages.
What if I can't find stock of TMAP 1215S?
You can fill out our help required form which you can use to request a quote for TMAP 1215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.