Prices starting from US$2.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.00 |
539
|
Buy Now | |
Sager | US$3.73 |
1,542
|
Buy Now | |
Newark Electronics | US$4.51 |
1,386
|
Buy Now | |
element14 | US$4.69 |
1,381
|
Buy Now | |
Farnell | US$5.15 |
1,376
|
Buy Now | |
Transfer Multisort Elektronik | US$5.23 |
168
|
Buy Now | |
Rapid Electronics | US$6.06 |
44
|
Buy Now | |
SOS electronic | US$4.87 |
30
|
Buy Now | |
Buerklin | US$4.68 |
21
|
Buy Now | |
RS Americas | US$5.77 |
10
|
Buy Now | |
CoreStaff | US$2.92 |
8
|
Buy Now | |
Distrelec | US$5.43 |
5
|
Buy Now | |
TRC Electronics | US$4.93 |
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 71% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TMA 2405S | Newark Electronics |
DC/DC Converter,1W, 5V/0.2A | element14 |
CONVERTER, DC-DC, 5V, 1W | Farnell |
TMA2405S unregulated DC-DC,5V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
TracoPower TMA 2405S 1W DC-DC Converter (±10 %) 24V DC In 5V DC 200mA Out | Rapid Electronics |
DC/DC Converter 1W 21,6-26,4V/5V 0,2A SIP7 | SOS electronic |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 5 VDC, 71 %Â Wirkungsgrad, TMA 2405S | Buerklin |
DC/DC Converter | RS Americas |
Traco Power DC/DC Converter 21.6 ... 26.4V 5V 200mA 1W | Distrelec |
DC-DC Converter SIP-7 Package | TRC Electronics |
Where can I find additional details, specifications and documents for a TMA 2405S?
Additional datasheets, footprints and schematics for TMA 2405S are listed on our Part Details page. You can also find images and similar parts to TMA 2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 2405S fall under?
The TMA 2405S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 2405S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 2405S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 2405S have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMA 2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 2405S often in real-time on the comparison pages.
What if I can't find stock of TMA 2405S?
You can fill out our help required form which you can use to request a quote for TMA 2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.