Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
422
in stock
|
Buy Now | |
element14
from US$5.13
|
422
in stock
|
Buy Now | |
Farnell
from US$4.19
|
422
in stock
|
Buy Now | |
CoreStaff
from US$3.26
|
250
in stock
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
TRC Electronics
from US$4.23
|
-
|
Buy Now | |
Distrelec
from US$4.87
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 13.5-16.5VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 80% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TMA 1512S | Newark Electronics |
DC/DC Converter,1W, 12V/0.1A | element14 |
CONVERTER, DC/DC, 1W, 12V/0.1A | Farnell |
DC/DC converter,15Vin,12Vout 80mA,1W | RS |
DC/DC Converter | RS Americas |
DC-DC Converter SIP-7 Package | TRC Electronics |
Traco Power DC/DC Converter 13.5 ... 16.5V 12V 80mA 1W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TMA 1512S?
Additional datasheets, footprints and schematics for TMA 1512S are listed on our Part Details page. You can also find images and similar parts to TMA 1512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1512S fall under?
The TMA 1512S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1512S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1512S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1512S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for TMA 1512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1512S often in real-time on the comparison pages.
What if I can't find stock of TMA 1512S?
You can fill out our help required form which you can use to request a quote for TMA 1512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.