Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.60
|
133
in stock
|
Buy Now | |
Sager
from US$3.55
|
435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.81
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
228
in stock
|
Buy Now | |
element14
from US$4.51
|
228
in stock
|
Buy Now | |
Farnell
from US$4.22
|
228
in stock
|
Buy Now | |
SOS electronic
from US$3.61
|
151
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
63
in stock
|
Buy Now | |
Conrad
from US$7.53
|
31
in stock
|
Buy Now | |
Buerklin
from US$4.01
|
10
in stock
|
Buy Now | |
CoreStaff
from US$2.25
|
7
in stock
|
Buy Now | |
TRC Electronics
from US$4.23
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$4.78
|
-
|
Buy Now |
1W, 10.2mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 12 |
Output Current | 84mA |
Efficiency | 80% |
Package Style | SIP6, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 6.1mm |
Weight | 2.2gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TMA 1212S | Newark Electronics |
DC/DC Converter,1W, 12V/0.1A | element14 |
CONVERTER, DC/DC, 1W, 12V/0.1A | Farnell |
DC/DC Converter 1W 12-12V/12V 0,08A SIP7 | SOS electronic |
TMA1212S unregulated DC-DC,12V 1W | RS |
Traco Power DC/DC Converter 10.8 ... 13.2V 12V 80mA 1W | Distrelec |
Industry-standard pinning. | Conrad |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 12 VDC, 80 %Â Wirkungsgrad, TMA 1212S | Buerklin |
DC-DC Converter SIP-7 Package | TRC Electronics |
TracoPower TMA 1212S 1W DC-DC Converter (±10 %) 12V DC In 12V DC 80mA Out | Rapid Electronics |
DC/DC Converter | RS Americas |
Where can I find additional details, specifications and documents for a TMA 1212S?
Additional datasheets, footprints and schematics for TMA 1212S are listed on our Part Details page. You can also find images and similar parts to TMA 1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA 1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA 1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA 1212S fall under?
The TMA 1212S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TMA 1212S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA 1212S you can contact the distributor directly for product support, shipping queries etc.
Is the TMA 1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA 1212S have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMA 1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA 1212S often in real-time on the comparison pages.
What if I can't find stock of TMA 1212S?
You can fill out our help required form which you can use to request a quote for TMA 1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.