TM4C1294KCPDTI3 . Semiconductors - ICs by Texas Instruments

MCU 32BIT CORTEX-M4F 120MHZ TQFP-128

Status: Unknown
Series: TIVA Family TM4C129x Series Microcontrollers
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.78


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$7.78
569
Buy Now
Logo for Newark Electronics Newark Electronics US$16.12
-
Buy Now
Logo for element14 element14 US$17.20
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range TIVA Family TM4C129x Series Microcontrollers
Architecture ARM Cortex-M4F
No. of Bits 32bit
CPU Speed 120MHz
Program Memory Size 512KB
RAM Memory Size 256KB
No. of Pins 128Pins
MCU Case Style TQFP
No. of I/O's 90I/O's
Embedded Interface Type CAN Ethernet I2C SPI UART USB
Supply Voltage Min 1.14V
Supply Voltage Max 1.32V
MCU Family TIVA
MCU Series TM4C129x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

32-bit Arm Cortex-M4F based MCU with 120-MHz, 512-kb Flash, 256-kb RAM, USB, ENET MAC+PHY | Texas Instruments
Mcu, 32Bit, Cortex-M4F, 120Mhz, Tqfp-128 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TM4C1294KCPDTI3 .?

Additional datasheets, footprints and schematics for TM4C1294KCPDTI3 . are listed on our Part Details page. You can also find images and similar parts to TM4C1294KCPDTI3 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TM4C1294KCPDTI3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM4C1294KCPDTI3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TM4C1294KCPDTI3 . fall under?

The TM4C1294KCPDTI3 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to TM4C1294KCPDTI3 . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C1294KCPDTI3 . you can contact the distributor directly for product support, shipping queries etc.

Is the TM4C1294KCPDTI3 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TM4C1294KCPDTI3 . have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TM4C1294KCPDTI3 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TM4C1294KCPDTI3 . often in real-time on the comparison pages.

What if I can't find stock of TM4C1294KCPDTI3 .?

You can fill out our help required form which you can use to request a quote for TM4C1294KCPDTI3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay