TM4C1292NCPDTI3 Part Information
Details for TM4C1292NCPDTI3 by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.9400 |
5 | 17.2200 |
10 | 16.5000 |
25 | 15.8100 |
50 | 13.9300 |
Stock Information
Details
Part Specifications
Product Range | TIVA Family TM4C129x Series Microcontrollers |
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 120MHz |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
No. of Pins | 128Pins |
MCU Case Style | TQFP |
No. of I/O's | 98I/O's |
Embedded Interface Type | CAN Ethernet I2C SPI SSI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | TIVA |
MCU Series | TM4C129x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MCU, 32BIT, CORTEX-M4F, 120MHZ, TQFP-128; Product Range:TIVA Family TM4C129x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TM4C1292NCPDTI3?
Additional datasheets, footprints and schematics for TM4C1292NCPDTI3 are listed in our Part Details tab. You can also find the TM4C1292NCPDTI3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C1292NCPDTI3 in the Pricing & Inventory tab next to part details. You can view TM4C1292NCPDTI3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C1292NCPDTI3 fall under?
The TM4C1292NCPDTI3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C1292NCPDTI3 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C1292NCPDTI3 you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C1292NCPDTI3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TM4C1292NCPDTI3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TM4C1292NCPDTI3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C1292NCPDTI3 often in real-time on the comparison pages.
What if I can't find stock of TM4C1292NCPDTI3?
You can fill out our help required form which you can use to request a quote for TM4C1292NCPDTI3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.