TM4C123GH6PZI . Part Information
Details for TM4C123GH6PZI . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.0200 |
10 | 11.9900 |
25 | 11.4800 |
50 | 10.1100 |
100 | 10.0000 |
Stock Information
Details
Part Specifications
Product Range | TIVA Family TM4C123x Series Microcontrollers |
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 256KB |
RAM Memory Size | 32KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 69I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 1.08V |
Supply Voltage Max | 1.32V |
MCU Family | TIVA |
MCU Series | TM4C123x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MCU, 32BIT, CORTEX-M4F, 80MHZ, LQFP-100; Product Range:TIVA Family TM4C123x Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TM4C123GH6PZI .?
Additional datasheets, footprints and schematics for TM4C123GH6PZI . are listed in our Part Details tab. You can also find the TM4C123GH6PZI . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C123GH6PZI . in the Pricing & Inventory tab next to part details. You can view TM4C123GH6PZI . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C123GH6PZI . fall under?
The TM4C123GH6PZI . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C123GH6PZI . when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C123GH6PZI . you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C123GH6PZI . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TM4C123GH6PZI . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TM4C123GH6PZI ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C123GH6PZI . often in real-time on the comparison pages.
What if I can't find stock of TM4C123GH6PZI .?
You can fill out our help required form which you can use to request a quote for TM4C123GH6PZI . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.