Status: | Unknown |
---|---|
Series: | TM11R Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | TM11R Series |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
RJ45,Modular connector,Jack,R/A,EMI,8w | RS |
Emi-Protected Modular Jacks |Hirose(Hrs) TM11R-5L-88(50) | Newark Electronics |
TM11R Series 8P8C Right Angle Through-Hole Modular Jack Connector | Future Electronics |
Conn RJ-45 F 8 POS 2.03mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a TM11R-5L-88(50)?
Additional datasheets, footprints and schematics for TM11R-5L-88(50) are listed on our Part Details page. You can also find images and similar parts to TM11R-5L-88(50) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM11R-5L-88(50) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM11R-5L-88(50) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM11R-5L-88(50) fall under?
The TM11R-5L-88(50) is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to TM11R-5L-88(50) when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM11R-5L-88(50) you can contact the distributor directly for product support, shipping queries etc.
Is the TM11R-5L-88(50) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM11R-5L-88(50) have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Farnell and Avnet America have stock available or on a lead time for TM11R-5L-88(50).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM11R-5L-88(50) often in real-time on the comparison pages.
What if I can't find stock of TM11R-5L-88(50)?
You can fill out our help required form which you can use to request a quote for TM11R-5L-88(50) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.