| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.63
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.94
|
2,654
in stock
|
Buy Now |
|
Newark Electronics
from US$1.36
|
1,125
in stock
|
Buy Now |
|
element14
from US$1.32
|
1,125
in stock
|
Buy Now |
|
Farnell
from US$1.20
|
1,125
in stock
|
Buy Now |
|
Future Electronics
from US$0.75
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.99
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.89
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.63
|
0
in stock
|
Buy Now |
| Buy Now |
| Beam Angle | 45° |
|---|---|
| Output Current | 20mA |
| Switching Voltage | 24V |
| RoHS Compliant | Yes |
| Switch: detecting | TME |
| Sensor, Motion-Tilt, 45Deg, 0.02A/24V Rohs Compliant: Yes |E-Switch TM1000Q | Newark Electronics |
| SENSOR, MOTION-TILT, 45DEG, 0.02A/24V | element14 |
| SPST 45° 3.8 to 24 V 20 mA Right Angle Tilt Switch - SIP-3 | Future Electronics |
| TILT SWITCH, TM1000 SERIES, SPST, 3-SIP MODULE, THROUGH HOLE, 20MA, 20VAC/DC | RS Americas |
| Tilt Switch | Relay Specialties |
| P700000 | Heilind Americas |
Where can I find additional details, specifications and documents for a TM1000Q?
Additional datasheets, footprints and schematics for TM1000Q are listed on our Part Details page. You can also find images and similar parts to TM1000Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM1000Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM1000Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM1000Q fall under?
The TM1000Q is listed under Sensors & Transducers > Sensors > Tilt Switches > Non Mercury Tilt Switches.
Can I view similar or alternative parts?
You can view similar parts to TM1000Q when available in the Non Mercury Tilt Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM1000Q you can contact the distributor directly for product support, shipping queries etc.
Is the TM1000Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TM1000Q have stock available?
Authorised distributors including TME, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TM1000Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM1000Q often in real-time on the comparison pages.
What if I can't find stock of TM1000Q?
You can fill out our help required form which you can use to request a quote for TM1000Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.