Status: | Unknown |
---|---|
Series: | TM Series |
RoHS: | Unknown |
Product Range | TM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 5.1mm x 5.1mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 12V |
Dielectric Strength VDC | 250V |
External Depth | 5.2mm |
External Width | 5.2mm |
Height | 1.5mm |
No. of Electrical Operations | 300000 |
Operating Force | 160gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Pre-travel | 0.25mm |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | TM Series |
RoHS: | Compliant |
Product Range | TM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
SWITCH, SPST, 0.05A, 12VDC, SOLDER | Farnell |
Switch, Tactile, Spst-No, 50Ma, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TM-533I-Q-T/R?
Additional datasheets, footprints and schematics for TM-533I-Q-T/R are listed on our Part Details page. You can also find images and similar parts to TM-533I-Q-T/R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM-533I-Q-T/R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM-533I-Q-T/R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM-533I-Q-T/R fall under?
The TM-533I-Q-T/R is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TM-533I-Q-T/R when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM-533I-Q-T/R you can contact the distributor directly for product support, shipping queries etc.
Is the TM-533I-Q-T/R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM-533I-Q-T/R have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for TM-533I-Q-T/R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM-533I-Q-T/R often in real-time on the comparison pages.
What if I can't find stock of TM-533I-Q-T/R?
You can fill out our help required form which you can use to request a quote for TM-533I-Q-T/R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.