TLVH431BQDBZT Part Information
Details for TLVH431BQDBZT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Part Description
The TLVH431 and TLVH432 devices are low-voltage 3-terminal adjustable voltage references, with specified thermal stability over applicable industrial and commercial temperature ranges. Output voltage can be set to any value between VREF (1.24 V) and 18 V with two external resistors (see Figure 19). These devices operate from a lower voltage (1.24 V) than the widely used TL431 and TL1431 shuntregulator references. When used with an optocoupler, the TLVH431 and TLVH432 devices are ideal voltage references in isolated feedback circuits for 3-V to 3.3-V switchingmode power supplies. They have a typical output impedance of 0.25 Ω. Active output circuitry provides a very sharp turn-on characteristic, making the TLVH431 and TLVH432 devices excellent replacements for low-voltage Zener diodes in many applications, including on-board regulation and adjustable power supplies. The TLVH432 device is identical to the TLVH431 device, but is offered with different pinouts for the 3-pin SOT-23 and SOT-89 packages.
Part Downloads

Part Features
- 0.25-u2126 Typical Output Impedance
- Adjustable Output Voltage, VO = VREF to 18 V
- Low-Voltage Operation: Down to 1.24 V
- Reference Voltage Tolerances at 25u00b0C u2013 0.5% for B Grade u2013 1% for A Grade u2013 1.5% for Standard Grade
- TLVH432 Provides Alternative Pinouts for SOT-23-3 and SOT-89 Packages
- Ultra-Small SC-70 Package Offers 40%
- Wide Operating Cathode Current Range: 100 u03bcA to 70 mA
- u201340u00b0C to +125u00b0C Specifications
Part Specifications
Voltage Reference Type | Shunt - Adjustable |
Product Range | TLVH431B Series |
Reference Voltage | 1.24V to 18V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.5 |
Accuracy % | 0.5% |
Base Number | 431 |
Cathode Current Ik Max | 80mA |
IC Generic Number | 431 |
Input Voltage | 1.2V to 18V |
Input Voltage Max | 18V |
Input Voltage Min | 1.2V |
Logic Function Number | 431 |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 0.5% |
Output Current Max | 80mA |
Output Voltage Max | 18V |
Output Voltage Min | 1.24V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 6mV |
Reference Volts | 1.24V |
Temperature Coeff Over Temp Range | 11mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Alternative Part Descriptions
- V-Ref Adjustable 1.24V to 18V 80mA 3-Pin | RS Components
- VOLTAGE REF, SHUNT, 1.24V-18V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLVH431B Series; Reference Voltage:1.24V to 18V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23;RoHS Compliant: Yes | Newark Electronics
- 0.5% low-voltage wide-operating current adjustable precision shunt regulator | Texas Instruments
- Texas Instruments TLVH431BQDBZT Voltage Reference Entegresi, Ayarlanabilir, Şönt, Nominal: 1,24 - 18V | RS Components TR
- V-Ref Adjustable 1.24V to 18V 80mA 3-Pin | RS Components IT