| Status: | Unknown |
|---|---|
| Series: | TLVH431B Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Adjustable |
|---|---|
| Product Range | TLVH431B Series |
| Reference Voltage | 1.24V to 18V |
| Initial Accuracy | 0.5% |
| Temperature Coefficient | - |
| Voltage Reference Case Style | SOT-23 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy | 0.5 |
| Accuracy % | 0.5% |
| Base Number | 431 |
| Cathode Current Ik Max | 80mA |
| IC Generic Number | 431 |
| IC Temperature Range | Commercial |
| Input Voltage | 1.2V to 18V |
| Input Voltage Max | 18V |
| Input Voltage Min | 1.2V |
| Logic Function Number | 431 |
| Operating Temperature Range | 0°C to +70°C |
| Operating Voltage Tolerance + | 0.5% |
| Output Current Max | 80mA |
| Output Voltage Max | 18V |
| Output Voltage Min | 1.24V |
| Reference Volt Tolerance ±% | 0.5% |
| Reference Voltage Tolerance | 6mV |
| Reference Volts | 1.24V |
| Temperature Coeff Over Temp Range | 4mV |
| Termination Type | Surface Mount Device |
| Topology | Shunt Adjustable |
Where can I find additional details, specifications and documents for a TLVH431BCDBZT .?
Additional datasheets, footprints and schematics for TLVH431BCDBZT . are listed on our Part Details page. You can also find images and similar parts to TLVH431BCDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH431BCDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH431BCDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVH431BCDBZT . fall under?
The TLVH431BCDBZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLVH431BCDBZT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH431BCDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH431BCDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLVH431BCDBZT . have stock available?
Authorised distributors including Rochester Electronics and Ozdisan have stock available or on a lead time for TLVH431BCDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH431BCDBZT . often in real-time on the comparison pages.
What if I can't find stock of TLVH431BCDBZT .?
You can fill out our help required form which you can use to request a quote for TLVH431BCDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.