No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 5.5-V, 10-MHz, RRIO operational amplifier for cost-optimized applications | Texas Instruments |
4-Channel, 10-MHz, l ow-noise, RRIO, CMOS | Mouser Electronics |
Op-Amp, Quad, 10Mhz, 6.5V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV9064IPWT .?
Additional datasheets, footprints and schematics for TLV9064IPWT . are listed on our Part Details page. You can also find images and similar parts to TLV9064IPWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV9064IPWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV9064IPWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV9064IPWT . fall under?
The TLV9064IPWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV9064IPWT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV9064IPWT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV9064IPWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV9064IPWT . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TLV9064IPWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV9064IPWT . often in real-time on the comparison pages.
What if I can't find stock of TLV9064IPWT .?
You can fill out our help required form which you can use to request a quote for TLV9064IPWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.