Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | X2SON |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 10-MHz, RRIO operational amplifier for cost-optimized applications | Texas Instruments |
OP-AMP, SINGLE, 10MHZ, 6.5V/US, X2SON-5 | element14 |
Op-Amp, Single, 10Mhz, 6.5V/Us, X2Son-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV9061IDPWR?
Additional datasheets, footprints and schematics for TLV9061IDPWR are listed on our Part Details page. You can also find images and similar parts to TLV9061IDPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV9061IDPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV9061IDPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV9061IDPWR fall under?
The TLV9061IDPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV9061IDPWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV9061IDPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV9061IDPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV9061IDPWR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for TLV9061IDPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV9061IDPWR often in real-time on the comparison pages.
What if I can't find stock of TLV9061IDPWR?
You can fill out our help required form which you can use to request a quote for TLV9061IDPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.