Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 1-MHz, RRIO operational amplifier for cost-optimized applications | Texas Instruments |
Op-Amp, Dual, 1Mhz, 2V/Us, Vssop-8 | Newark Electronics |
OP-AMP, DUAL, 1MHZ, 2V/US, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a TLV9002IDGKT?
Additional datasheets, footprints and schematics for TLV9002IDGKT are listed on our Part Details page. You can also find images and similar parts to TLV9002IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV9002IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV9002IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV9002IDGKT fall under?
The TLV9002IDGKT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV9002IDGKT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV9002IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV9002IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV9002IDGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV9002IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV9002IDGKT often in real-time on the comparison pages.
What if I can't find stock of TLV9002IDGKT?
You can fill out our help required form which you can use to request a quote for TLV9002IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.