Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 6kHz |
Slew Rate | 1.5V/ms |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 6-kHz, ultra low quiescent current (320-nA), RRIO operational amplifier | Texas Instruments |
Op Amp Dual, TLV8802DGKT | RS |
OP-AMP, 6KHZ, 1.5V/MS, VSSOP-8 | element14 |
Op-Amp, 6Khz, 1.5V/Ms, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV8802DGKT?
Additional datasheets, footprints and schematics for TLV8802DGKT are listed on our Part Details page. You can also find images and similar parts to TLV8802DGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV8802DGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV8802DGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV8802DGKT fall under?
The TLV8802DGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV8802DGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV8802DGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV8802DGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV8802DGKT have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TLV8802DGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV8802DGKT often in real-time on the comparison pages.
What if I can't find stock of TLV8802DGKT?
You can fill out our help required form which you can use to request a quote for TLV8802DGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.