Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
825
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
3,099,569
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
913
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
825
in stock
|
Buy Now | |
element14
from US$0.39
|
825
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 8kHz |
Slew Rate | 4.5V/ms |
Supply Voltage Range | 1.7V to 3.6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 3.6-V, 8-kHz, ultra-low quiescent current (550-nA), RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, Single, 8Khz, 0.0045V/Us, Sot-23 | Newark Electronics |
OP-AMP, SINGLE, 8KHZ, 0.0045V/US, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TLV8541DBVR .?
Additional datasheets, footprints and schematics for TLV8541DBVR . are listed on our Part Details page. You can also find images and similar parts to TLV8541DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV8541DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV8541DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV8541DBVR . fall under?
The TLV8541DBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV8541DBVR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV8541DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV8541DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV8541DBVR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLV8541DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV8541DBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV8541DBVR .?
You can fill out our help required form which you can use to request a quote for TLV8541DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.