TLV73333PDBVT . Part Information
Details for TLV73333PDBVT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.3060 |
50 | 0.2730 |
100 | 0.1630 |
250 | 0.1440 |
500 | 0.1250 |
1000 | 0.1060 |
5000 | 0.0985 |
10000 | 0.0910 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 122mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Alternative Part Descriptions
- LDO VOLT REG, 0.3A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV73333PDBVT .?
Additional datasheets, footprints and schematics for TLV73333PDBVT . are listed in our Part Details tab. You can also find the TLV73333PDBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV73333PDBVT . in the Pricing & Inventory tab next to part details. You can view TLV73333PDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV73333PDBVT . fall under?
The TLV73333PDBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV73333PDBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV73333PDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV73333PDBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV73333PDBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV73333PDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV73333PDBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV73333PDBVT .?
You can fill out our help required form which you can use to request a quote for TLV73333PDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.