TLV73318PDBVT . Part Information
Details for TLV73318PDBVT . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TLV73318PDBVT Directly from Texas Instruments (0 in stock) at $0.0690
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 122mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.8V |
Alternative Part Descriptions
- LDO VOLT REG, 0.3A, 1.8V, SOT-23-5 | Newark Electronics
- 300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Viewing Distributors for TLV73318PDBVT .
Loading...
Loading Results for TLV73318PDBVT .