TLV7211IDBVR . Part Information
Details for TLV7211IDBVR . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.7060 |
250 | 0.6600 |
Stock Information
Details
Part Specifications
Comparator Type | Micropower |
No. of Comparators | 1 Comparator, 1 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOT-23 |
No. of Channels | 1Channels |
Supply Voltage Max | 15V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- COMPARATOR, SINGLE, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLV7211IDBVR .?
Additional datasheets, footprints and schematics for TLV7211IDBVR . are listed in our Part Details tab. You can also find the TLV7211IDBVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7211IDBVR . in the Pricing & Inventory tab next to part details. You can view TLV7211IDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7211IDBVR . fall under?
The TLV7211IDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV7211IDBVR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7211IDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7211IDBVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLV7211IDBVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLV7211IDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7211IDBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV7211IDBVR .?
You can fill out our help required form which you can use to request a quote for TLV7211IDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.