Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Micropower, high-voltage, single comparator with improved precision function | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
COMPARATOR, SINGLE, 4US, SOT-23-5 | element14 |
Comparator, Single, 4Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV7211AIDBVR .?
Additional datasheets, footprints and schematics for TLV7211AIDBVR . are listed on our Part Details page. You can also find images and similar parts to TLV7211AIDBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7211AIDBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7211AIDBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7211AIDBVR . fall under?
The TLV7211AIDBVR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV7211AIDBVR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7211AIDBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7211AIDBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7211AIDBVR . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for TLV7211AIDBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7211AIDBVR . often in real-time on the comparison pages.
What if I can't find stock of TLV7211AIDBVR .?
You can fill out our help required form which you can use to request a quote for TLV7211AIDBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.