Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.17
|
101,850
in stock
|
Buy Now |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator |
Response Time | - |
Supply Voltage Range | 1.7V to 5.5V |
Comparator Case Style | DSBGA |
No. of Pins | 4Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Nanopower micropackage low-voltage comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV7081YKAR?
Additional datasheets, footprints and schematics for TLV7081YKAR are listed on our Part Details page. You can also find images and similar parts to TLV7081YKAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7081YKAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7081YKAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7081YKAR fall under?
The TLV7081YKAR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV7081YKAR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7081YKAR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7081YKAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7081YKAR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV7081YKAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7081YKAR often in real-time on the comparison pages.
What if I can't find stock of TLV7081YKAR?
You can fill out our help required form which you can use to request a quote for TLV7081YKAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.