Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.41
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 850mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
150-mA 24-V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments |
24V 150mA Low IQ LDO Regulator SOT-23-5 | RS |
LDO Regulator Pos 1.2V to 5V 0.15A 5-Pin SOT-23 T/R | Micros |
Ldo Volt Reg, 0.15A, 5V, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV70450DBVT .?
Additional datasheets, footprints and schematics for TLV70450DBVT . are listed on our Part Details page. You can also find images and similar parts to TLV70450DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70450DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70450DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70450DBVT . fall under?
The TLV70450DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70450DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70450DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70450DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70450DBVT . have stock available?
Authorised distributors including Texas Instruments, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for TLV70450DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70450DBVT . often in real-time on the comparison pages.
What if I can't find stock of TLV70450DBVT .?
You can fill out our help required form which you can use to request a quote for TLV70450DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.