Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator |
Response Time | - |
Supply Voltage Range | 1.6V to 6.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Nanopower, small size comparator with push-pull output | Texas Instruments |
Nanopwr Comparator, Push Pull, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV7031DCKT .?
Additional datasheets, footprints and schematics for TLV7031DCKT . are listed on our Part Details page. You can also find images and similar parts to TLV7031DCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7031DCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7031DCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7031DCKT . fall under?
The TLV7031DCKT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TLV7031DCKT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7031DCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7031DCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7031DCKT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV7031DCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7031DCKT . often in real-time on the comparison pages.
What if I can't find stock of TLV7031DCKT .?
You can fill out our help required form which you can use to request a quote for TLV7031DCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.