Status: | Unknown |
---|---|
Series: | 1.8V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
23,034
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,419
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 260mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 1.8V, 0.3A, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV70218DBVR?
Additional datasheets, footprints and schematics for TLV70218DBVR are listed on our Part Details page. You can also find images and similar parts to TLV70218DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70218DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70218DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70218DBVR fall under?
The TLV70218DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70218DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70218DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70218DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70218DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLV70218DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70218DBVR often in real-time on the comparison pages.
What if I can't find stock of TLV70218DBVR?
You can fill out our help required form which you can use to request a quote for TLV70218DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.